Ideal Industries, Inc. Terminal Strip 89-302

Description
CENTER SPACING TYPE BLACK COLOR 22 TO 14 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 2 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.375 INCH SCREW MATERIAL ZINC PLATED STEEL 89-300 MODEL
Datasheet
Description
CENTER SPACING TYPE BLACK COLOR 22 TO 14 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 2 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.375 INCH SCREW MATERIAL ZINC PLATED STEEL 89-300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-302 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-302
Terminal Strip 89-302
CENTER SPACING TYPE BLACK COLOR 22 TO 14 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 2 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.375 INCH SCREW MATERIAL ZINC PLATED STEEL 89-300 MODEL
  • CENTER SPACING TYPE
  • BLACK COLOR
  • 22 TO 14 AWG (COPPER) WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V (UL/CSA) VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE (UL/CSA) CURRENT RATING
  • NO COVER TYPE
  • -40 TO 130 DEG C TEMPERATURE RATING
  • RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL
  • #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE
  • 2 CIRCUIT(S)
  • TORQUE RATING 9 LB-INCH
  • CENTER SPACING 0.375 INCH
  • SCREW MATERIAL ZINC PLATED STEEL
  • 89-300 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 89-302
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-04A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Pluggable Terminal Blocks - CIFXX0M1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2214/1000-492 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers