Ideal Industries, Inc. Terminal Strip 89-507

Description
SHORTING TYPE 5 INCH L X 2 INCH W X 1.25 INCH H SIZE 22 TO 6 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 60 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 260 DEG F TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #10-32 TPI PHILIPS SLOT SCREW TERMINAL TYPE 6 CIRCUIT(S) IDEAL[R] BRAND TORQUE RATING 20 INCH-LB CENTER SPACING 0.625 INCH 89-500 MODEL
Datasheet
Description
SHORTING TYPE 5 INCH L X 2 INCH W X 1.25 INCH H SIZE 22 TO 6 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 60 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 260 DEG F TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #10-32 TPI PHILIPS SLOT SCREW TERMINAL TYPE 6 CIRCUIT(S) IDEAL[R] BRAND TORQUE RATING 20 INCH-LB CENTER SPACING 0.625 INCH 89-500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-507 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-507
Terminal Strip 89-507
SHORTING TYPE 5 INCH L X 2 INCH W X 1.25 INCH H SIZE 22 TO 6 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 600 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 60 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 260 DEG F TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #10-32 TPI PHILIPS SLOT SCREW TERMINAL TYPE 6 CIRCUIT(S) IDEAL[R] BRAND TORQUE RATING 20 INCH-LB CENTER SPACING 0.625 INCH 89-500 MODEL
  • SHORTING TYPE
  • 5 INCH L X 2 INCH W X 1.25 INCH H SIZE
  • 22 TO 6 AWG (COPPER) WIRE SIZE
  • UL, CSA APPROVAL
  • 600 V (UL/CSA) VOLTAGE RATING
  • SURFACE MOUNTING
  • 60 AMPERE (UL/CSA) CURRENT RATING
  • NO COVER TYPE
  • -40 TO 260 DEG F TEMPERATURE RATING
  • RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL
  • #10-32 TPI PHILIPS SLOT SCREW TERMINAL TYPE
  • 6 CIRCUIT(S)
  • IDEAL[R] BRAND
  • TORQUE RATING 20 INCH-LB
  • CENTER SPACING 0.625 INCH
  • 89-500 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 89-507
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-30D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminal Block Pluggable, 2 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 10R6919 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 450 volts
Current Rating 24 amps
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2000-2258 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers