Ideal Industries, Inc. Modular Terminal Block 0921

Description
STANDARD TYPE GRAY COLOR 22 TO 14 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 15 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL STRAP SCREW TERMINAL TYPE WIRE STRIP LENGTH 11/32 INCH TORQUE RATING 12 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL ZINC PLATED STEEL PITCH 0.375 INCH 900 MODEL
Datasheet
Description
STANDARD TYPE GRAY COLOR 22 TO 14 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 15 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL STRAP SCREW TERMINAL TYPE WIRE STRIP LENGTH 11/32 INCH TORQUE RATING 12 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL ZINC PLATED STEEL PITCH 0.375 INCH 900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 0921 - Ideal Industries, Inc.
Sycamore, IL, USA
Modular Terminal Block
0921
Modular Terminal Block 0921
STANDARD TYPE GRAY COLOR 22 TO 14 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING CHANNEL MOUNTING 15 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL STRAP SCREW TERMINAL TYPE WIRE STRIP LENGTH 11/32 INCH TORQUE RATING 12 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL ZINC PLATED STEEL PITCH 0.375 INCH 900 MODEL
  • STANDARD TYPE
  • GRAY COLOR
  • 22 TO 14 AWG WIRE SIZE
  • 600 V (UL) VOLTAGE RATING
  • CHANNEL MOUNTING
  • 15 AMPERE (UL) CURRENT RATING
  • 150 DEG C TEMPERATURE RATING
  • POLYESTER HOUSING MATERIAL
  • STRAP SCREW TERMINAL TYPE
  • WIRE STRIP LENGTH 11/32 INCH
  • TORQUE RATING 12 LB-INCH
  • CONTACT MATERIAL COPPER ALLOY, ZINC PLATED
  • SCREW MATERIAL ZINC PLATED STEEL
  • PITCH 0.375 INCH
  • 900 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 0921
Product Name Modular Terminal Block
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6789 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details