Ideal Industries, Inc. Modular Terminal Block 921

Description
STANDARD TYPE GRAY COLOR 18 TO 8 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 15 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL STRAP SCREW TERMINAL TYPE WIRE STRIP LENGTH 11/32 INCH TORQUE RATING 12 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL ZINC PLATED STEEL PITCH 0.375 INCH 900 MODEL
Datasheet
Description
STANDARD TYPE GRAY COLOR 18 TO 8 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 15 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL STRAP SCREW TERMINAL TYPE WIRE STRIP LENGTH 11/32 INCH TORQUE RATING 12 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL ZINC PLATED STEEL PITCH 0.375 INCH 900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Terminal Block - 921 - Ideal Industries, Inc.
Sycamore, IL, USA
Modular Terminal Block
921
Modular Terminal Block 921
STANDARD TYPE GRAY COLOR 18 TO 8 AWG WIRE SIZE 600 V (UL) VOLTAGE RATING DIRECT MOUNTING 15 AMPERE (UL) CURRENT RATING 150 DEG C TEMPERATURE RATING POLYESTER HOUSING MATERIAL STRAP SCREW TERMINAL TYPE WIRE STRIP LENGTH 11/32 INCH TORQUE RATING 12 LB-INCH CONTACT MATERIAL COPPER ALLOY, ZINC PLATED SCREW MATERIAL ZINC PLATED STEEL PITCH 0.375 INCH 900 MODEL
  • STANDARD TYPE
  • GRAY COLOR
  • 18 TO 8 AWG WIRE SIZE
  • 600 V (UL) VOLTAGE RATING
  • DIRECT MOUNTING
  • 15 AMPERE (UL) CURRENT RATING
  • 150 DEG C TEMPERATURE RATING
  • POLYESTER HOUSING MATERIAL
  • STRAP SCREW TERMINAL TYPE
  • WIRE STRIP LENGTH 11/32 INCH
  • TORQUE RATING 12 LB-INCH
  • CONTACT MATERIAL COPPER ALLOY, ZINC PLATED
  • SCREW MATERIAL ZINC PLATED STEEL
  • PITCH 0.375 INCH
  • 900 MODEL
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Terminal Blocks
Product Number 921
Product Name Modular Terminal Block
Mounting Options Universal Mounting Foot
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
High and Medium-Power Terminal Blocks - HP-ATA-90-1-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Cage
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
Fuse terminal block - 2002-1611/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
5 suppliers