Ideal Industries, Inc. Terminal Strip 89-410

Description
CENTER SPACING TYPE BLACK COLOR 22 TO 12 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 10 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.437 INCH SCREW MATERIAL ZINC PLATED STEEL 89-400 MODEL
Datasheet
Description
CENTER SPACING TYPE BLACK COLOR 22 TO 12 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 10 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.437 INCH SCREW MATERIAL ZINC PLATED STEEL 89-400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 89-410 - Ideal Industries, Inc.
Sycamore, IL, USA
Terminal Strip
89-410
Terminal Strip 89-410
CENTER SPACING TYPE BLACK COLOR 22 TO 12 AWG (COPPER) WIRE SIZE UL, CSA APPROVAL 300 V (UL/CSA) VOLTAGE RATING SURFACE MOUNTING 30 AMPERE (UL/CSA) CURRENT RATING NO COVER TYPE -40 TO 130 DEG C TEMPERATURE RATING RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE 10 CIRCUIT(S) TORQUE RATING 9 LB-INCH CENTER SPACING 0.437 INCH SCREW MATERIAL ZINC PLATED STEEL 89-400 MODEL
  • CENTER SPACING TYPE
  • BLACK COLOR
  • 22 TO 12 AWG (COPPER) WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V (UL/CSA) VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE (UL/CSA) CURRENT RATING
  • NO COVER TYPE
  • -40 TO 130 DEG C TEMPERATURE RATING
  • RUGGED POLYESTER THERMOPLASTIC HOUSING MATERIAL
  • #6-32 TPI PHILIPS SLOTTED SCREW TERMINAL TYPE
  • 10 CIRCUIT(S)
  • TORQUE RATING 9 LB-INCH
  • CENTER SPACING 0.437 INCH
  • SCREW MATERIAL ZINC PLATED STEEL
  • 89-400 MODEL
Supplier's Site Datasheet
Terminal Blk/Strip Wiring Dev - 12150269 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
12150269
Terminal Blk/Strip Wiring Dev 12150269
TERMINAL STRIP, DOUBLE ROW, 10 POLES, 300 VOLT, 30 AMP, -40 TO 266F, POLYESTER THERMOPLASTIC, POLYESTER THERMOPLASTIC MULTIPOLE TERMINAL BLOCK ZINC PLATED STEEL, 22 TO 12 AWG COMPATIBILITY, 0.56 INCH HIGH. FREE 2 YEAR RADWELL WARRANTY

TERMINAL STRIP, DOUBLE ROW, 10 POLES, 300 VOLT, 30 AMP, -40 TO 266F, POLYESTER THERMOPLASTIC, POLYESTER THERMOPLASTIC MULTIPOLE TERMINAL BLOCK ZINC PLATED STEEL, 22 TO 12 AWG COMPATIBILITY, 0.56 INCH HIGH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Ideal Industries, Inc. Radwell International
Product Category Terminal Blocks Terminal Blocks
Product Number 89-410 12150269
Product Name Terminal Strip Terminal Blk/Strip Wiring Dev
Mounting Options Terminal Strip Terminal Strip
Termination Options Screw Clamp
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blk/Strip Wiring Dev - 937606 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
# of Contacts 10
View Details
Pluggable Terminal Blocks - CIMXX9P6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details