UCSSA3SRLHSW -- NON ILLUMINATED SELECTOR SWITCH OPERATOR
Appleton Electric
Non Illuminated Selector Switch Operator
UCSSA3SRLHSW
Description
KNOB TYPE
MOMENTARY/MAINTAINED
/MOMENTARY OPERATION TYPE
THERMOPLASTIC POLYESTER BODY MATERIAL
3 POSITION(S)
LEFT-CENTER-RIGHT THROW
UNICODE. BRAND
Description
KNOB TYPE
MOMENTARY/MAINTAINED
/MOMENTARY OPERATION TYPE
THERMOPLASTIC POLYESTER BODY MATERIAL
3 POSITION(S)
LEFT-CENTER-RIGHT THROW
UNICODE. BRAND
Datasheet
Suppliers
KNOB TYPE
MOMENTARY/MAINTAINED
/MOMENTARY OPERATION TYPE
THERMOPLASTIC POLYESTER BODY MATERIAL
3 POSITION(S)
LEFT-CENTER-RIGHT THROW
UNICODE. BRAND
- KNOB TYPE
- MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE
- THERMOPLASTIC POLYESTER BODY MATERIAL
- 3 POSITION(S)
- LEFT-CENTER-RIGHT THROW
- UNICODE. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
UCSSA3SRLHSW |
|
Product Name
|
Non Illuminated Selector Switch Operator |
|
Actuator Type
|
Knobbed Shaft
|
Unlock Full Specs
to access all available technical data
Similar Products
AC Voltage Rating
1000 volts
Base Material
Thermoplastic / Plastic
Actuator Material
Thermoplastic / Plastic
View Details
Current Rating
200.0 amps
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
DC Voltage Rating
48 volts
Angle of Throw
90 degrees
Dimensions
9.2 dia. x 15.1mm
View Details