Appleton Electric Explosionproof Non Illuminated Selector Switch AESS34KMSL

Description
KEY TYPE 4NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW APPLETON[R] BRAND WITH LONG BUSHING
Datasheet
Description
KEY TYPE 4NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW APPLETON[R] BRAND WITH LONG BUSHING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - AESS34KMSL - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
AESS34KMSL
Explosionproof Non Illuminated Selector Switch AESS34KMSL
KEY TYPE 4NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW APPLETON[R] BRAND WITH LONG BUSHING
  • KEY TYPE
  • 4NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
  • APPLETON[R] BRAND
  • WITH LONG BUSHING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number AESS34KMSL
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MX/EMX/MXD - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2383940 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Trapped Key Interlock - 440T-MRKSE10DF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details