Appleton Electric Non Illuminated Selector Switch UCSSA23SRL

Description
KNOB TYPE 6NO-6NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X (NEC/CEC) EX DE IIC, T6 (IEC) ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW UNICODE[T], APPLETON[R] BRAND NUMBER OF CIRCUIT 4
Datasheet
Description
KNOB TYPE 6NO-6NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X (NEC/CEC) EX DE IIC, T6 (IEC) ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW UNICODE[T], APPLETON[R] BRAND NUMBER OF CIRCUIT 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch - UCSSA23SRL - Appleton Electric
Rosemont, IL, USA
Non Illuminated Selector Switch
UCSSA23SRL
Non Illuminated Selector Switch UCSSA23SRL
KNOB TYPE 6NO-6NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X (NEC/CEC) EX DE IIC, T6 (IEC) ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW UNICODE[T], APPLETON[R] BRAND NUMBER OF CIRCUIT 4
  • KNOB TYPE
  • 6NO-6NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X (NEC/CEC)
  • EX DE IIC, T6 (IEC) ENCLOSURE
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
  • UNICODE[T], APPLETON[R] BRAND
  • NUMBER OF CIRCUIT 4
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number UCSSA23SRL
Product Name Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
20A 194L Load Switch - 194L-E20-3253 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details