Appleton Electric Explosionproof Non Illuminated Selector Switch AESS22MG

Description
STANDARD BUSHING TYPE 600 VOLT AC 10 AMP CONTACT CONFIGURATION 1NO OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL MAINTAINED CONTACT RATING NEC, CEC APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) MATERIAL STAINLESS STEEL (COVER BOLT), NEOPRENE (O-RING) CAM LOCATION 1
Datasheet
Description
STANDARD BUSHING TYPE 600 VOLT AC 10 AMP CONTACT CONFIGURATION 1NO OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL MAINTAINED CONTACT RATING NEC, CEC APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) MATERIAL STAINLESS STEEL (COVER BOLT), NEOPRENE (O-RING) CAM LOCATION 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - AESS22MG - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
AESS22MG
Explosionproof Non Illuminated Selector Switch AESS22MG
STANDARD BUSHING TYPE 600 VOLT AC 10 AMP CONTACT CONFIGURATION 1NO OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL MAINTAINED CONTACT RATING NEC, CEC APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) MATERIAL STAINLESS STEEL (COVER BOLT), NEOPRENE (O-RING) CAM LOCATION 1
  • STANDARD BUSHING TYPE
  • 600 VOLT AC 10 AMP CONTACT CONFIGURATION
  • 1NO OPERATION TYPE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • MAINTAINED CONTACT RATING
  • NEC, CEC APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 2 POSITION(S)
  • MATERIAL STAINLESS STEEL (COVER BOLT), NEOPRENE (O-RING)
  • CAM LOCATION 1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number AESS22MG
Product Name Explosionproof Non Illuminated Selector Switch
Base Material Metallic
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Number of Poles 1 poles
View Details
 - 194L-Y12-1754-6A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details