Appleton Electric Explosionproof Non Illuminated Selector Switch AESS22SL

Description
KNOB TYPE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW APPLETON[R] BRAND WITH SHORT BUSHING
Datasheet
Description
KNOB TYPE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW APPLETON[R] BRAND WITH SHORT BUSHING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - AESS22SL - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
AESS22SL
Explosionproof Non Illuminated Selector Switch AESS22SL
KNOB TYPE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW APPLETON[R] BRAND WITH SHORT BUSHING
  • KNOB TYPE
  • 2NO CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE
  • 2 POSITION(S)
  • LEFT-RIGHT THROW
  • APPLETON[R] BRAND
  • WITH SHORT BUSHING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number AESS22SL
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 1758829 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Key Rotary Switch - 440T-MMRSS33AAAAAAAA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details