Appleton Electric Explosionproof Non Illuminated Selector Switch AESS34MNL

Description
KNOB TYPE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW APPLETON[R] BRAND WITH LONG BUSHING
Datasheet
Description
KNOB TYPE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW APPLETON[R] BRAND WITH LONG BUSHING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - AESS34MNL - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
AESS34MNL
Explosionproof Non Illuminated Selector Switch AESS34MNL
KNOB TYPE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW APPLETON[R] BRAND WITH LONG BUSHING
  • KNOB TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
  • APPLETON[R] BRAND
  • WITH LONG BUSHING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number AESS34MNL
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Key Rotary Switch - 440T-MMRSS33AAAAAAAA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers