Appleton Electric Explosionproof Non Illuminated Selector Switch AESS31MN

Description
KNOB TYPE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE CAST ALUMINUM ENCLOSURE MATERIAL 600 VOLT AC 10 AMP CONTACT RATING UL 1203, CSA C22.2, CE APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-RIGHT THROW BUSHING TYPE STANDARD NUMBER OF CAM LOCATION 1 ACSEW MODEL
Datasheet
Description
KNOB TYPE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE CAST ALUMINUM ENCLOSURE MATERIAL 600 VOLT AC 10 AMP CONTACT RATING UL 1203, CSA C22.2, CE APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-RIGHT THROW BUSHING TYPE STANDARD NUMBER OF CAM LOCATION 1 ACSEW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - AESS31MN - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
AESS31MN
Explosionproof Non Illuminated Selector Switch AESS31MN
KNOB TYPE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE CAST ALUMINUM ENCLOSURE MATERIAL 600 VOLT AC 10 AMP CONTACT RATING UL 1203, CSA C22.2, CE APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-RIGHT THROW BUSHING TYPE STANDARD NUMBER OF CAM LOCATION 1 ACSEW MODEL
  • KNOB TYPE
  • 2NO CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • COPPER-FREE CAST ALUMINUM ENCLOSURE MATERIAL
  • 600 VOLT AC 10 AMP CONTACT RATING
  • UL 1203, CSA C22.2, CE APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • LEFT-RIGHT THROW
  • BUSHING TYPE STANDARD
  • NUMBER OF CAM LOCATION 1
  • ACSEW MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number AESS31MN
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switches - 450-35-224-001-R-900-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details