Appleton Electric Explosionproof Non Illuminated Selector Switch AESS34MSL

Description
KNOB TYPE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW APPLETON[R] BRAND WITH LONG BUSHING
Datasheet
Description
KNOB TYPE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW APPLETON[R] BRAND WITH LONG BUSHING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - AESS34MSL - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
AESS34MSL
Explosionproof Non Illuminated Selector Switch AESS34MSL
KNOB TYPE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW APPLETON[R] BRAND WITH LONG BUSHING
  • KNOB TYPE
  • 2NO-2NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
  • APPLETON[R] BRAND
  • WITH LONG BUSHING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number AESS34MSL
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switch Heads - 2383926 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Multi Key Isolator Trapped Key Interlock - 440T-MMRSE310K0K0K0K - Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details