Appleton Electric Explosionproof Non Illuminated Selector Switch AESS22KMH

Description
KEY TYPE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 1203, CSA C22.2, CE APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW BUSHING TYPE STANDARD NUMBER OF CAM LOCATION 2 AE MODEL
Datasheet
Description
KEY TYPE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 1203, CSA C22.2, CE APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW BUSHING TYPE STANDARD NUMBER OF CAM LOCATION 2 AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - AESS22KMH - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
AESS22KMH
Explosionproof Non Illuminated Selector Switch AESS22KMH
KEY TYPE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 1203, CSA C22.2, CE APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW BUSHING TYPE STANDARD NUMBER OF CAM LOCATION 2 AE MODEL
  • KEY TYPE
  • 1NO CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • COPPER-FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC 10 AMPERE CONTACT RATING
  • UL 1203, CSA C22.2, CE APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 2 POSITION(S)
  • LEFT-RIGHT THROW
  • BUSHING TYPE STANDARD
  • NUMBER OF CAM LOCATION 2
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number AESS22KMH
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details