Appleton Electric Non Illuminated Selector Switch UCSSA23

Description
MAINTAINED OPERATION TYPE UL 508, UL 698, UL 1604, UL (US AND CANADA), CSA C22.2 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II GROUP E F G, CLASS III, CLASS I ZONE 2 GROUP IIC ENCLOSURE FIBERGLASS REINFORCED THERMOPLASTIC POLYESTER BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT THROW UNICODE[R] BRAND UCS MODEL
Datasheet
Description
MAINTAINED OPERATION TYPE UL 508, UL 698, UL 1604, UL (US AND CANADA), CSA C22.2 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II GROUP E F G, CLASS III, CLASS I ZONE 2 GROUP IIC ENCLOSURE FIBERGLASS REINFORCED THERMOPLASTIC POLYESTER BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT THROW UNICODE[R] BRAND UCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch - UCSSA23 - Appleton Electric
Rosemont, IL, USA
Non Illuminated Selector Switch
UCSSA23
Non Illuminated Selector Switch UCSSA23
MAINTAINED OPERATION TYPE UL 508, UL 698, UL 1604, UL (US AND CANADA), CSA C22.2 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II GROUP E F G, CLASS III, CLASS I ZONE 2 GROUP IIC ENCLOSURE FIBERGLASS REINFORCED THERMOPLASTIC POLYESTER BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT THROW UNICODE[R] BRAND UCS MODEL
  • MAINTAINED OPERATION TYPE
  • UL 508, UL 698, UL 1604, UL (US AND CANADA), CSA C22.2 APPROVAL
  • CLASS I DIV 2 GROUP B C D, CLASS II GROUP E F G, CLASS III, CLASS I ZONE 2 GROUP IIC ENCLOSURE
  • FIBERGLASS REINFORCED THERMOPLASTIC POLYESTER BODY MATERIAL
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
  • UNICODE[R] BRAND
  • UCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number UCSSA23
Product Name Non Illuminated Selector Switch
Base Material Thermoplastic / Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 2383929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Trapped Key Interlock - 440T-MRKSE100R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details