Appleton Electric Explosionproof Non Illuminated Selector Switch EFKB102

Description
KNOB TYPE 1/2 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM ACTUATOR MATERIAL APPLETION[R] BRAND COVER MATERIAL ALUMINUM
Datasheet
Description
KNOB TYPE 1/2 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM ACTUATOR MATERIAL APPLETION[R] BRAND COVER MATERIAL ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - EFKB102 - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
EFKB102
Explosionproof Non Illuminated Selector Switch EFKB102
KNOB TYPE 1/2 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM ACTUATOR MATERIAL APPLETION[R] BRAND COVER MATERIAL ALUMINUM
  • KNOB TYPE
  • 1/2 INCH SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • 600 VAC 10 AMPERE CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • ALUMINUM ACTUATOR MATERIAL
  • APPLETION[R] BRAND
  • COVER MATERIAL ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number EFKB102
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Rotary Switches - 2238138 - RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 2
View Details
2 suppliers
Selector Switch Heads - 1881163 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
22mm Selector Switch Operators - 2AS2-1 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
4 suppliers