Appleton Electric Explosionproof Non Illuminated Selector Switch SSBASL13

Description
KNOB TYPE 1/2 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM ACTUATOR MATERIAL LEFT-CENTER-RIGHT THROW APPLETION[R] BRAND
Datasheet
Description
KNOB TYPE 1/2 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM ACTUATOR MATERIAL LEFT-CENTER-RIGHT THROW APPLETION[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - SSBASL13 - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
SSBASL13
Explosionproof Non Illuminated Selector Switch SSBASL13
KNOB TYPE 1/2 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM ACTUATOR MATERIAL LEFT-CENTER-RIGHT THROW APPLETION[R] BRAND
  • KNOB TYPE
  • 1/2 INCH SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE
  • 600 VAC 10 AMPERE CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • ALUMINUM ACTUATOR MATERIAL
  • LEFT-CENTER-RIGHT THROW
  • APPLETION[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number SSBASL13
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
 - 194L-C40-3754 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details