Appleton Electric Explosionproof Non Illuminated Selector Switch SSBA23Q

Description
KNOB TYPE 1/2 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM ACTUATOR MATERIAL APPLETION[R] BRAND
Datasheet
Description
KNOB TYPE 1/2 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM ACTUATOR MATERIAL APPLETION[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - SSBA23Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
SSBA23Q
Explosionproof Non Illuminated Selector Switch SSBA23Q
KNOB TYPE 1/2 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM ACTUATOR MATERIAL APPLETION[R] BRAND
  • KNOB TYPE
  • 1/2 INCH SIZE
  • 2NO-2NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • 600 VAC 10 AMPERE CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • ALUMINUM ACTUATOR MATERIAL
  • APPLETION[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number SSBA23Q
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.1500-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
22mm Selector Switch Operators - 2AS2-5 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
2 suppliers
Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details