Appleton Electric Explosionproof Non Illuminated Selector Switch SSBASL23

Description
KNOB TYPE 1/2 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM ACTUATOR MATERIAL LEFT-CENTER-RIGHT THROW APPLETION[R] BRAND
Datasheet
Description
KNOB TYPE 1/2 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM ACTUATOR MATERIAL LEFT-CENTER-RIGHT THROW APPLETION[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - SSBASL23 - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
SSBASL23
Explosionproof Non Illuminated Selector Switch SSBASL23
KNOB TYPE 1/2 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM ACTUATOR MATERIAL LEFT-CENTER-RIGHT THROW APPLETION[R] BRAND
  • KNOB TYPE
  • 1/2 INCH SIZE
  • 2NO-2NC CONTACT CONFIGURATION
  • MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE
  • 600 VAC 10 AMPERE CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • ALUMINUM ACTUATOR MATERIAL
  • LEFT-CENTER-RIGHT THROW
  • APPLETION[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number SSBASL23
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
H program - HWS - Step selector switch - HWSE12.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 12
View Details
 - 194L-C40-2504 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details