Appleton Electric Explosionproof Non Illuminated Selector Switch SSBA12Q

Description
KNOB TYPE 1/2 INCH NPSM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 508/698/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW NUMBER OF CIRCUIT 2 SS MODEL
Datasheet
Description
KNOB TYPE 1/2 INCH NPSM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 508/698/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW NUMBER OF CIRCUIT 2 SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - SSBA12Q - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
SSBA12Q
Explosionproof Non Illuminated Selector Switch SSBA12Q
KNOB TYPE 1/2 INCH NPSM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 508/698/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW NUMBER OF CIRCUIT 2 SS MODEL
  • KNOB TYPE
  • 1/2 INCH NPSM SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • COPPER-FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC 10 AMPERE CONTACT RATING
  • UL 508/698/1203 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 2 POSITION(S)
  • LEFT-RIGHT THROW
  • NUMBER OF CIRCUIT 2
  • SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number SSBA12Q
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details