Appleton Electric Explosionproof Non Illuminated Selector Switch AESS22KSLL

Description
KEY TYPE 2NO CONTACT CONFIGURATION KEY OPERATED SPRING RETURN OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 1203, CSA C22.2, CE APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW BUSHING TYPE LONG NUMBER OF CAM LOCATION 2 AE MODEL
Datasheet
Description
KEY TYPE 2NO CONTACT CONFIGURATION KEY OPERATED SPRING RETURN OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 1203, CSA C22.2, CE APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW BUSHING TYPE LONG NUMBER OF CAM LOCATION 2 AE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - AESS22KSLL - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
AESS22KSLL
Explosionproof Non Illuminated Selector Switch AESS22KSLL
KEY TYPE 2NO CONTACT CONFIGURATION KEY OPERATED SPRING RETURN OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 1203, CSA C22.2, CE APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW BUSHING TYPE LONG NUMBER OF CAM LOCATION 2 AE MODEL
  • KEY TYPE
  • 2NO CONTACT CONFIGURATION
  • KEY OPERATED SPRING RETURN OPERATION TYPE
  • COPPER-FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC 10 AMPERE CONTACT RATING
  • UL 1203, CSA C22.2, CE APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 2 POSITION(S)
  • LEFT-RIGHT THROW
  • BUSHING TYPE LONG
  • NUMBER OF CAM LOCATION 2
  • AE MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number AESS22KSLL
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switches - 8772009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 45 degrees
Positions per Pole 3
View Details
Trapped Key Interlock - 440T-MMRSS11UKUK - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details