AESS34KSSL -- EXPLOSIONPROOF NON ILLUMINATED SELECTOR SWITCH
Appleton ElectricExplosionproof Non Illuminated Selector SwitchAESS34KSSL
Description
KEY TYPE
4NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
3 POSITION(S)
LEFT-CENTER-RIGHT THROW
APPLETON[R] BRAND
WITH LONG BUSHING
Appleton Electric
Done
Datasheet
Description
KEY TYPE
4NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
3 POSITION(S)
LEFT-CENTER-RIGHT THROW
APPLETON[R] BRAND
WITH LONG BUSHING
Explosionproof Non Illuminated Selector Switch
AESS34KSSL
Explosionproof Non Illuminated Selector Switch
AESS34KSSL
KEY TYPE
4NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
3 POSITION(S)
LEFT-CENTER-RIGHT THROW
APPLETON[R] BRAND
WITH LONG BUSHING
KEY TYPE
4NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE