Appleton Electric Non Illuminated Selector Switch UCSS23SRC

Description
KNOB TYPE 4NO-4NC CONTACT CONFIGURATION MAINTAINED/MOMENTARY /MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X (NEC/CEC) EX DE IIC, T6 (IEC) ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW UNICODE[T], APPLETON[R] BRAND NUMBER OF CIRCUIT 4
Datasheet
Description
KNOB TYPE 4NO-4NC CONTACT CONFIGURATION MAINTAINED/MOMENTARY /MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X (NEC/CEC) EX DE IIC, T6 (IEC) ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW UNICODE[T], APPLETON[R] BRAND NUMBER OF CIRCUIT 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch - UCSS23SRC - Appleton Electric
Rosemont, IL, USA
Non Illuminated Selector Switch
UCSS23SRC
Non Illuminated Selector Switch UCSS23SRC
KNOB TYPE 4NO-4NC CONTACT CONFIGURATION MAINTAINED/MOMENTARY /MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X (NEC/CEC) EX DE IIC, T6 (IEC) ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW UNICODE[T], APPLETON[R] BRAND NUMBER OF CIRCUIT 4
  • KNOB TYPE
  • 4NO-4NC CONTACT CONFIGURATION
  • MAINTAINED/MOMENTARY/MOMENTARY OPERATION TYPE
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X (NEC/CEC)
  • EX DE IIC, T6 (IEC) ENCLOSURE
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
  • UNICODE[T], APPLETON[R] BRAND
  • NUMBER OF CIRCUIT 4
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number UCSS23SRC
Product Name Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
12A 194L Load Switch - 194L-E12-3261 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Specs
Actuator Type Keylock
View Details