Appleton Electric Explosionproof Non Illuminated Selector Switch AESS34KMN

Description
KEY TYPE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW APPLETON[R] BRAND WITH SHORT BUSHING
Datasheet
Description
KEY TYPE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW APPLETON[R] BRAND WITH SHORT BUSHING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - AESS34KMN - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
AESS34KMN
Explosionproof Non Illuminated Selector Switch AESS34KMN
KEY TYPE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW APPLETON[R] BRAND WITH SHORT BUSHING
  • KEY TYPE
  • 2NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
  • APPLETON[R] BRAND
  • WITH SHORT BUSHING
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number AESS34KMN
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2052369 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
12A 194L Load Switch - 194L-E12-3252 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details