Appleton Electric Non Illuminated Selector Switch UCSS23SLC

Description
KNOB TYPE 4NO-4NC CONTACT CONFIGURATION MOMENTARY/MOMENTARY/ MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X (NEC/CEC) EX DE IIC, T6 (IEC) ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW UNICODE[T], APPLETON[R] BRAND NUMBER OF CIRCUIT 4
Datasheet
Description
KNOB TYPE 4NO-4NC CONTACT CONFIGURATION MOMENTARY/MOMENTARY/ MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X (NEC/CEC) EX DE IIC, T6 (IEC) ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW UNICODE[T], APPLETON[R] BRAND NUMBER OF CIRCUIT 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch - UCSS23SLC - Appleton Electric
Rosemont, IL, USA
Non Illuminated Selector Switch
UCSS23SLC
Non Illuminated Selector Switch UCSS23SLC
KNOB TYPE 4NO-4NC CONTACT CONFIGURATION MOMENTARY/MOMENTARY/ MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X (NEC/CEC) EX DE IIC, T6 (IEC) ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW UNICODE[T], APPLETON[R] BRAND NUMBER OF CIRCUIT 4
  • KNOB TYPE
  • 4NO-4NC CONTACT CONFIGURATION
  • MOMENTARY/MOMENTARY/MAINTAINED OPERATION TYPE
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X (NEC/CEC)
  • EX DE IIC, T6 (IEC) ENCLOSURE
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
  • UNICODE[T], APPLETON[R] BRAND
  • NUMBER OF CIRCUIT 4
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number UCSS23SLC
Product Name Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKM12AFW01-006 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
ComEx control switch 4-pole - comex-control-switch - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers