Appleton Electric Explosionproof Non Illuminated Selector Switch SSBAS13

Description
KNOB TYPE 1/2 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM ACTUATOR MATERIAL LEFT-CENTER-RIGHT THROW APPLETION[R] BRAND
Datasheet
Description
KNOB TYPE 1/2 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM ACTUATOR MATERIAL LEFT-CENTER-RIGHT THROW APPLETION[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - SSBAS13 - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
SSBAS13
Explosionproof Non Illuminated Selector Switch SSBAS13
KNOB TYPE 1/2 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) ALUMINUM ACTUATOR MATERIAL LEFT-CENTER-RIGHT THROW APPLETION[R] BRAND
  • KNOB TYPE
  • 1/2 INCH SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • MAINTAINED/MAINTAINED/MOMENTARY OPERATION TYPE
  • 600 VAC 10 AMPERE CONTACT RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • ALUMINUM ACTUATOR MATERIAL
  • LEFT-CENTER-RIGHT THROW
  • APPLETION[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number SSBAS13
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector Switch Heads - 1881160 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
 - 194L-C40-1781 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details