Appleton Electric Explosionproof Non Illuminated Selector Switch SSBAS23

Description
KNOB TYPE 1/2 INCH NPSM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED/MOMENTARY OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 508/698/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW NUMBER OF CIRCUIT 4 SS MODEL
Datasheet
Description
KNOB TYPE 1/2 INCH NPSM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED/MOMENTARY OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 508/698/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW NUMBER OF CIRCUIT 4 SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - SSBAS23 - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
SSBAS23
Explosionproof Non Illuminated Selector Switch SSBAS23
KNOB TYPE 1/2 INCH NPSM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED/MOMENTARY OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 508/698/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW NUMBER OF CIRCUIT 4 SS MODEL
  • KNOB TYPE
  • 1/2 INCH NPSM SIZE
  • 2NO-2NC CONTACT CONFIGURATION
  • MAINTAINED/MOMENTARY OPERATION TYPE
  • COPPER-FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC 10 AMPERE CONTACT RATING
  • UL 508/698/1203 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
  • NUMBER OF CIRCUIT 4
  • SS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number SSBAS23
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
Keylock Switches - CKL12ATW01-035-ND - DigiKey
Specs
Actuator Type Keylock
Current Rating 3.0 amps
Angle of Throw 90 degrees
View Details
2 suppliers
ComEx flex Switch Module - comexflex-switch-module - BARTEC
Specs
Current Rating 16.0 amps
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers