UCSSA3SRCHSW -- NON ILLUMINATED SELECTOR SWITCH OPERATOR
Appleton Electric
Non Illuminated Selector Switch Operator
UCSSA3SRCHSW
Description
KNOB TYPE
MAINTAINED/MAINTAINE
D/MOMENTARY OPERATION TYPE
THERMOPLASTIC POLYESTER BODY MATERIAL
3 POSITION(S)
LEFT-CENTER-RIGHT THROW
UNICODE. BRAND
Description
KNOB TYPE
MAINTAINED/MAINTAINE
D/MOMENTARY OPERATION TYPE
THERMOPLASTIC POLYESTER BODY MATERIAL
3 POSITION(S)
LEFT-CENTER-RIGHT THROW
UNICODE. BRAND
Datasheet
Suppliers
KNOB TYPE
MAINTAINED/MAINTAINE
D/MOMENTARY OPERATION TYPE
THERMOPLASTIC POLYESTER BODY MATERIAL
3 POSITION(S)
LEFT-CENTER-RIGHT THROW
UNICODE. BRAND
- KNOB TYPE
- MAINTAINED/MAINTAINED/MOMENTARY OPERATION TYPE
- THERMOPLASTIC POLYESTER BODY MATERIAL
- 3 POSITION(S)
- LEFT-CENTER-RIGHT THROW
- UNICODE. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
UCSSA3SRCHSW |
|
Product Name
|
Non Illuminated Selector Switch Operator |
|
Actuator Type
|
Knobbed Shaft
|
Unlock Full Specs
to access all available technical data
Similar Products
EBE Elektro-Bau-Elemente GmbH
Construction
Single
Actuator Type
Bare Shaft
Terminal Type
PC Pins
View Details
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2 suppliers
Angle of Throw
90 degrees
Positions per Pole
3
Features
DustProof; Weather resistant or waterproof
View Details