Appleton Electric Explosionproof Non Illuminated Selector Switch EFKB637SRC

Description
KNOB TYPE 1/2 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 508/698/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW NUMBER OF CIRCUIT 4 EF MODEL
Datasheet
Description
KNOB TYPE 1/2 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 508/698/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW NUMBER OF CIRCUIT 4 EF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Non Illuminated Selector Switch - EFKB637SRC - Appleton Electric
Rosemont, IL, USA
Explosionproof Non Illuminated Selector Switch
EFKB637SRC
Explosionproof Non Illuminated Selector Switch EFKB637SRC
KNOB TYPE 1/2 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 508/698/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 3 POSITION(S) LEFT-CENTER-RIGHT THROW NUMBER OF CIRCUIT 4 EF MODEL
  • KNOB TYPE
  • 1/2 INCH SIZE
  • 2NO-2NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • COPPER-FREE ALUMINUM ENCLOSURE MATERIAL
  • 600 VAC 10 AMPERE CONTACT RATING
  • UL 508/698/1203 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 3 POSITION(S)
  • LEFT-CENTER-RIGHT THROW
  • NUMBER OF CIRCUIT 4
  • EF MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number EFKB637SRC
Product Name Explosionproof Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - CBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Rotary Switches - 2242254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
View Details
Trapped Key Interlock - 440T-MMRSS30TATBTCTD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details