Appleton Electric Non Illuminated Selector Switch UCSS22

Description
KNOB TYPE 4NO-4NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X (NEC/CEC) EX DE IIC, T6 (IEC) ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW UNICODE[T], APPLETON[R] BRAND NUMBER OF CIRCUIT 4
Datasheet
Description
KNOB TYPE 4NO-4NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X (NEC/CEC) EX DE IIC, T6 (IEC) ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW UNICODE[T], APPLETON[R] BRAND NUMBER OF CIRCUIT 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Selector Switch - UCSS22 - Appleton Electric
Rosemont, IL, USA
Non Illuminated Selector Switch
UCSS22
Non Illuminated Selector Switch UCSS22
KNOB TYPE 4NO-4NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X (NEC/CEC) EX DE IIC, T6 (IEC) ENCLOSURE 2 POSITION(S) LEFT-RIGHT THROW UNICODE[T], APPLETON[R] BRAND NUMBER OF CIRCUIT 4
  • KNOB TYPE
  • 4NO-4NC CONTACT CONFIGURATION
  • MAINTAINED OPERATION TYPE
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E F G, NEMA 3/3R/4/4X (NEC/CEC)
  • EX DE IIC, T6 (IEC) ENCLOSURE
  • 2 POSITION(S)
  • LEFT-RIGHT THROW
  • UNICODE[T], APPLETON[R] BRAND
  • NUMBER OF CIRCUIT 4
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Rotary Switches
Product Number UCSS22
Product Name Non Illuminated Selector Switch
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Dip Rotary Switch, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 16M2422 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 Position
View Details
194L Switch 40 A - 194L-C40-2503 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details