UCSS2HSW -- NON ILLUMINATED SELECTOR SWITCH OPERATOR
Appleton Electric
Non Illuminated Selector Switch Operator
UCSS2HSW
Description
KNOB TYPE
THERMOPLASTIC POLYESTER BODY MATERIAL
2 POSITION(S)
LEFT-RIGHT THROW
UNICODE. BRAND
Description
KNOB TYPE
THERMOPLASTIC POLYESTER BODY MATERIAL
2 POSITION(S)
LEFT-RIGHT THROW
UNICODE. BRAND
Datasheet
Suppliers
Non Illuminated Selector Switch Operator
UCSS2HSW
KNOB TYPE
THERMOPLASTIC POLYESTER BODY MATERIAL
2 POSITION(S)
LEFT-RIGHT THROW
UNICODE. BRAND
- KNOB TYPE
- THERMOPLASTIC POLYESTER BODY MATERIAL
- 2 POSITION(S)
- LEFT-RIGHT THROW
- UNICODE. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
UCSS2HSW |
|
Product Name
|
Non Illuminated Selector Switch Operator |
|
Actuator Type
|
Knobbed Shaft
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
6.3 amps
AC Voltage Rating
250 volts
DC Voltage Rating
250 volts
View Details
2 suppliers
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Bare Shaft
Angle of Throw
11 degrees
Operating Torque
4.96 In-oz (3.5 N-cm)
View Details
AC Voltage Rating
1000 volts
Base Material
Thermoplastic / Plastic
Actuator Material
Thermoplastic / Plastic
View Details