OMEGA Engineering, Inc. Proportional Level Controller LVCN-51

Description
The LVCN-50 Series proportional controller is both a proportional and an on/off controller. It can easily program up to three continuous process setpoints while viewing a numerical display and bar graph. The controller can be applied universally and is an excellent choice for use with the LVU-300 Series continuous ultrasonic, and LVCN-70 series continuous RF capacitance transmitters. It also has a scalable, isolated 4 to 20 mA proportional output to assist in other control functions.
Datasheet
Description
The LVCN-50 Series proportional controller is both a proportional and an on/off controller. It can easily program up to three continuous process setpoints while viewing a numerical display and bar graph. The controller can be applied universally and is an excellent choice for use with the LVU-300 Series continuous ultrasonic, and LVCN-70 series continuous RF capacitance transmitters. It also has a scalable, isolated 4 to 20 mA proportional output to assist in other control functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proportional Level Controller - LVCN-51 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Proportional Level Controller
LVCN-51
Proportional Level Controller LVCN-51
The LVCN-50 Series proportional controller is both a proportional and an on/off controller. It can easily program up to three continuous process setpoints while viewing a numerical display and bar graph. The controller can be applied universally and is an excellent choice for use with the LVU-300 Series continuous ultrasonic, and LVCN-70 series continuous RF capacitance transmitters. It also has a scalable, isolated 4 to 20 mA proportional output to assist in other control functions.

The LVCN-50 Series proportional controller is both a proportional and an on/off controller. It can easily program up to three continuous process setpoints while viewing a numerical display and bar graph. The controller can be applied universally and is an excellent choice for use with the LVU-300 Series continuous ultrasonic, and LVCN-70 series continuous RF capacitance transmitters. It also has a scalable, isolated 4 to 20 mA proportional output to assist in other control functions.

Buy Now Datasheet
Temperature/Process Control - 4839560 - Radwell International
Willingboro, NJ, United States
Temperature/Process Control
4839560
Temperature/Process Control 4839560
PROPORTIONAL LEVEL ON/OFF CONTROLLER, 35 MM DIN RAIL/PANEL, LED DISPLAY, 120 VAC/240 VAC SUPPLY, 70 °C (158 °F), TWO ISOLATED SPDT RELAY O/P, POLYPROPYLENE, EACH. FREE 2 YEAR RADWELL WARRANTY

PROPORTIONAL LEVEL ON/OFF CONTROLLER, 35 MM DIN RAIL/PANEL, LED DISPLAY, 120 VAC/240 VAC SUPPLY, 70 °C (158 °F), TWO ISOLATED SPDT RELAY O/P, POLYPROPYLENE, EACH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Radwell International
Product Category Level Controllers Temperature Controllers
Product Number LVCN-51 4839560
Product Name Proportional Level Controller Temperature/Process Control
Control Limit; PID
Unlock Full Specs
to access all available technical data