OMEGA Engineering, Inc. Thermocouple Meters, Indicators/Controllers 1/8 DIN DP2000-JKT

Description
The DP2/9000-J, DP2/9000-K and DP2/9000-T are indicator/controller s for thermocouple Types J, K and T, respectively. They are complete with linearization, coldjunction compensation, and sensor-break detection. Readout is in °C or °F with 1° or 0.1° resolution. POWER AND DISPLAY OPTIONS Six types of power supplies are available: 120 Vac, 240 Vac, 24 Vac, 5 Vdc, isolated 9 to 32 Vdc and isolated 26 to 56 Vdc. A LED display is standard, an LCD display is optional and is recommended for viewing in bright ambient light. A NEMA 4 (IP65) splash-proof lens cover is available. Signal input and power connections are made via a rear barrier terminal strip. The motherboard rear edge connector provides access to hold and test, polarity, clock, and the standard analog output and optional analog outputs. ANALOG OUTPUT OPTIONS A 1 mV/count or 0.1 mV/count (±2 V full-scale) analog output is standard and is useful for driving a strip-chart recorder. An additional analog output can be provided by an optional vertical plug-in board. Available output signals are 0 to 5 Vdc, 0 to 10 Vdc, 0 to 1 mA (source or sink), and 4 to 20 mA (source or sink). The top and bottom of each output range can be scaled to fit a user-selected display span. CONTROL OUTPUT OPTIONS Additional outputs can be provided by a horizontal upper board. Available options include single-setpoint control with one 10 A relay, dualsetpoint control with two 10 A relays, 4 to 20 mA proportional control (source or sink), time-proportional 2 A solid-state relay control, and isolated, parallel BCD output.
Datasheet
Description
The DP2/9000-J, DP2/9000-K and DP2/9000-T are indicator/controller s for thermocouple Types J, K and T, respectively. They are complete with linearization, coldjunction compensation, and sensor-break detection. Readout is in °C or °F with 1° or 0.1° resolution. POWER AND DISPLAY OPTIONS Six types of power supplies are available: 120 Vac, 240 Vac, 24 Vac, 5 Vdc, isolated 9 to 32 Vdc and isolated 26 to 56 Vdc. A LED display is standard, an LCD display is optional and is recommended for viewing in bright ambient light. A NEMA 4 (IP65) splash-proof lens cover is available. Signal input and power connections are made via a rear barrier terminal strip. The motherboard rear edge connector provides access to hold and test, polarity, clock, and the standard analog output and optional analog outputs. ANALOG OUTPUT OPTIONS A 1 mV/count or 0.1 mV/count (±2 V full-scale) analog output is standard and is useful for driving a strip-chart recorder. An additional analog output can be provided by an optional vertical plug-in board. Available output signals are 0 to 5 Vdc, 0 to 10 Vdc, 0 to 1 mA (source or sink), and 4 to 20 mA (source or sink). The top and bottom of each output range can be scaled to fit a user-selected display span. CONTROL OUTPUT OPTIONS Additional outputs can be provided by a horizontal upper board. Available options include single-setpoint control with one 10 A relay, dualsetpoint control with two 10 A relays, 4 to 20 mA proportional control (source or sink), time-proportional 2 A solid-state relay control, and isolated, parallel BCD output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Meters, Indicators/Controllers 1/8 DIN - DP2000-JKT - OMEGA Engineering, Inc.
Norwalk, CT, USA
Thermocouple Meters, Indicators/Controllers 1/8 DIN
DP2000-JKT
Thermocouple Meters, Indicators/Controllers 1/8 DIN DP2000-JKT
The DP2/9000-J, DP2/9000-K and DP2/9000-T are indicator/controller s for thermocouple Types J, K and T, respectively. They are complete with linearization, coldjunction compensation, and sensor-break detection. Readout is in °C or °F with 1° or 0.1° resolution. POWER AND DISPLAY OPTIONS Six types of power supplies are available: 120 Vac, 240 Vac, 24 Vac, 5 Vdc, isolated 9 to 32 Vdc and isolated 26 to 56 Vdc. A LED display is standard, an LCD display is optional and is recommended for viewing in bright ambient light. A NEMA 4 (IP65) splash-proof lens cover is available. Signal input and power connections are made via a rear barrier terminal strip. The motherboard rear edge connector provides access to hold and test, polarity, clock, and the standard analog output and optional analog outputs. ANALOG OUTPUT OPTIONS A 1 mV/count or 0.1 mV/count (±2 V full-scale) analog output is standard and is useful for driving a strip-chart recorder. An additional analog output can be provided by an optional vertical plug-in board. Available output signals are 0 to 5 Vdc, 0 to 10 Vdc, 0 to 1 mA (source or sink), and 4 to 20 mA (source or sink). The top and bottom of each output range can be scaled to fit a user-selected display span. CONTROL OUTPUT OPTIONS Additional outputs can be provided by a horizontal upper board. Available options include single-setpoint control with one 10 A relay, dualsetpoint control with two 10 A relays, 4 to 20 mA proportional control (source or sink), time-proportional 2 A solid-state relay control, and isolated, parallel BCD output.

The DP2/9000-J, DP2/9000-K and DP2/9000-T are indicator/controllers for thermocouple Types J, K and T, respectively. They are complete with linearization, coldjunction compensation, and sensor-break detection. Readout is in °C or °F with 1° or 0.1° resolution.

POWER AND DISPLAY OPTIONS

Six types of power supplies are available: 120 Vac, 240 Vac, 24 Vac, 5 Vdc, isolated 9 to 32 Vdc and isolated 26 to 56 Vdc. A LED display is standard, an LCD display is optional and is recommended for viewing in bright ambient light. A NEMA 4 (IP65) splash-proof lens cover is available.

Signal input and power connections are made via a rear barrier terminal strip. The motherboard rear edge connector provides access to hold and test, polarity, clock, and the standard analog output and optional analog outputs.

ANALOG OUTPUT OPTIONS

A 1 mV/count or 0.1 mV/count (±2 V full-scale) analog output is standard and is useful for driving a strip-chart recorder. An additional analog output can be provided by an optional vertical plug-in board. Available output signals are 0 to 5 Vdc, 0 to 10 Vdc, 0 to 1 mA (source or sink), and 4 to 20 mA (source or sink). The top and bottom of each output range can be scaled to fit a user-selected display span.

CONTROL OUTPUT OPTIONS

Additional outputs can be provided by a horizontal upper board. Available options include single-setpoint control with one 10 A relay, dualsetpoint control with two 10 A relays, 4 to 20 mA proportional control (source or sink), time-proportional 2 A solid-state relay control, and isolated, parallel BCD output.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Temperature Controllers
Product Number DP2000-JKT
Product Name Thermocouple Meters, Indicators/Controllers 1/8 DIN
Control Limit; Linear
Features Rate Indication/ Control
Form Factor DIN
Interface Digital Front Panel
Temperature Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Micro Temperature and Time Controller - MT - Pelonis Technologies, Inc.
Specs
Control Limit
Temperature Heating
Type DC Voltage Inputs
View Details
Conax Transmitter Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details