OMEGA Engineering, Inc. Process, Temperature CNITH-I8DH23-2

Description
CTRL TEMP/PROC 90-240V/110-300V
Request a Quote Datasheet
Description
CTRL TEMP/PROC 90-240V/110-300V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - 5880-CNITH-I8DH23-2-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
5880-CNITH-I8DH23-2-ND
Process, Temperature 5880-CNITH-I8DH23-2-ND
CTRL TEMP/PROC 90-240V/110-300V

CTRL TEMP/PROC 90-240V/110-300V

Buy Now Datasheet
Temp And Humidity Controller, 1/8 Din; Thermocouple Type Omega - 02AH4071 - Newark, An Avnet Company
Chicago, IL, United States
Temp And Humidity Controller, 1/8 Din; Thermocouple Type Omega
02AH4071
Temp And Humidity Controller, 1/8 Din; Thermocouple Type Omega 02AH4071
TEMP AND HUMIDITY CONTROLLER, 1/8 DIN; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.5°C; Output Voltage Max:265VAC; Output Voltage Min:20VAC; Product Range:CNiTH Series RoHS Compliant: Yes

TEMP AND HUMIDITY CONTROLLER, 1/8 DIN; Thermocouple Type:-; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:0.5°C; Output Voltage Max:265VAC; Output Voltage Min:20VAC; Product Range:CNiTH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Controllers Temperature Controllers
Product Number 5880-CNITH-I8DH23-2-ND 02AH4071
Product Name Process, Temperature Temp And Humidity Controller, 1/8 Din; Thermocouple Type Omega
Control Limit; PID
Unlock Full Specs
to access all available technical data

Similar Products

AC to DC Digital Temperature and Time Controller - DTC-T - Pelonis Technologies, Inc.
Specs
Control Limit
Interface Digital Front Panel
Temperature Heating
View Details
Conax Transmitter Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Control Limit
Form Factor Chassis
Interface Digital Front Panel
View Details