OMEGA Engineering, Inc. Benchtop Temperature Controller MCS-2110

Description
The MCS-2110 and CS-2110 series benchtop controllers are ideal for laboratory use and applications requiring portable temperature control. Pre-wired input and output receptacles at the back of the case enable quick and easy connections to power, thermocouple or RTD input and power output. Thermocouple models use universal female connector to accept either a miniature or standard male connector. RTD models use a 3-prong female connector to accept an OTP-U-M type connector. A 120 Vac, 15 amp maximum output receptacle can be used to control heaters or other devices up to 1800 watts. The MCS-2110 and CS-2110 controllers operate in either On/Off or Proportional Control modes, selectable by a simple front panel adjustment.
Datasheet
Description
The MCS-2110 and CS-2110 series benchtop controllers are ideal for laboratory use and applications requiring portable temperature control. Pre-wired input and output receptacles at the back of the case enable quick and easy connections to power, thermocouple or RTD input and power output. Thermocouple models use universal female connector to accept either a miniature or standard male connector. RTD models use a 3-prong female connector to accept an OTP-U-M type connector. A 120 Vac, 15 amp maximum output receptacle can be used to control heaters or other devices up to 1800 watts. The MCS-2110 and CS-2110 controllers operate in either On/Off or Proportional Control modes, selectable by a simple front panel adjustment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Temperature Controller - MCS-2110 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Benchtop Temperature Controller
MCS-2110
Benchtop Temperature Controller MCS-2110
The MCS-2110 and CS-2110 series benchtop controllers are ideal for laboratory use and applications requiring portable temperature control. Pre-wired input and output receptacles at the back of the case enable quick and easy connections to power, thermocouple or RTD input and power output. Thermocouple models use universal female connector to accept either a miniature or standard male connector. RTD models use a 3-prong female connector to accept an OTP-U-M type connector. A 120 Vac, 15 amp maximum output receptacle can be used to control heaters or other devices up to 1800 watts. The MCS-2110 and CS-2110 controllers operate in either On/Off or Proportional Control modes, selectable by a simple front panel adjustment.

The MCS-2110 and CS-2110 series benchtop controllers are ideal for laboratory use and applications requiring portable temperature control. Pre-wired input and output receptacles at the back of the case enable quick and easy connections to power, thermocouple or RTD input and power output. Thermocouple models use universal female connector to accept either a miniature or standard male connector. RTD models use a 3-prong female connector to accept an OTP-U-M type connector. A 120 Vac, 15 amp maximum output receptacle can be used to control heaters or other devices up to 1800 watts. The MCS-2110 and CS-2110 controllers operate in either On/Off or Proportional Control modes, selectable by a simple front panel adjustment.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Temperature Controllers
Product Number MCS-2110
Product Name Benchtop Temperature Controller
Control Limit; PID
Form Factor Stand-Alone
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Panels - WATTCO™ - WATTCO
Specs
Control Limit
Form Factor Chassis
Media Liquid
View Details
Temperature Controllers - 7364941 - RS Components, Ltd.
Specs
Control Limit
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
View Details