ODG (Origin Data Global) Datasheets for Optical Isolators

Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
1-A, 5.7-KVRMS OPTO-COMPATIBLE S
10 MBD OPTOCOUPLER - SINGLE CHAN
10-A 5.7-KV RMS SINGLE C
10A /10A 5KVRMS ISOGATE DR- BIPO
10A/10A SINGLE-CHANNEL ISOLATED
16PIN AC INPUT, QUAD OPTOCOUPLER
16PIN TRANSISTOR OUTPUT, QUAD OP
1A, 600V, PHOTOTRIAC, SMD
1A, 600V, PHOTOTRIAC, THROUGHHOL
1A- SGNL CHAN ISO GD WITH OPTO 5
2.5A, 1200V REINFORCED ISOLATION
2A /2A 5KVRMS ISOGATE DR-SPLIT O
4-A, 12-V UVLO 5-KVRMS OPTO COMP
4-A, 3.75-KVRMS OPTO-COMPATIBLE
4-A, 6-A 5-KVRMS DUAL-CHANNEL IS
4-A, 6-A, 3.0-KVRMS ISOLATED DUA
4-A/5-A, 5.7-KVRMS SINGLE-CHANNE
4A/6A 3KVRMS DUAL CH ISO DR 8V U
4A/6A 3KVRMS DUAL ISO DR 8V UVL
4A/6A 5.7KVRMS SING CH ISODR 5V
4A/6A 5KVRMS DUAL ISOLATED-CHAN
4PIN AC INPUT, SINGLE OPTOCOUPLE
4PIN TRANSISTOR OUTPUT, SINGLE O
5-A/5-A, 3-KVRMS AUTOMOTIVE SING
5A/5A, 3-KVRMS SINGLE-CHANNEL IS
6A 3KVRMS SINGLE CH ISO DR 8V U
8A 1200V ESOP IGBT SIC IN T/R
8A, 1200V REINFORCED ISOLATION,
8PIN AC INPUT, DUAL CHANNEL OPTO
8PIN TRANSISTOR OUTPUT, DUAL CHA
?10A SIC/IGBT SINGLE-CHANNEL ISO
AUTOMOTIVE 1.5-A SOURCE, 2-A SIN
AUTOMOTIVE 10-A ISOLATED SINGLE-
AUTOMOTIVE 10-A ISOLATED SINGLE
AUTOMOTIVE 10-A, 3.0-KV RMS SING
AUTOMOTIVE 4-A SOURCE, 5-A SINK,
AUTOMOTIVE 4A/6A, 5.7 KVRMS ISOL
AUTOMOTIVE 5 KV OPTOCOUPLER REPL
AUTOMOTIVE, 10-A ISOLATED SINGLE
AUTOMOTIVE, 3/5KVRMS 5A SINGLE-C
DC INPUT PHOTOCOUPLER; DIP4; WID
DGTL ISO 2.5KV 1CH GATE DVR 24SO
DGTL ISO 2.5KV GATE DRIVER 8SOIC
DGTL ISO 2.5KV GATE DRVR 13VLGA
DGTL ISO 2500VRMS 6CH GP 16QSOP
DGTL ISO 2500VRMS 6CH GP 16SOIC
DGTL ISO 3.53KV 1CH GATE DVR 8SO
DGTL ISO 3750VRMS 1CH GP 8DIP GW
DGTL ISO 3750VRMS 1CH GP 8SOIC
DGTL ISO 3750VRMS 6CH GP 16SOIC
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
DGTL ISO 5.7KV GATE DRVR 16SOIC
DGTL ISO 5000VRMS 1CH GP 6DIP GW
DGTL ISO 5000VRMS 1CH GP 8DIP GW
DGTL ISO 5000VRMS 6CH GP 16SOIC
DGTL ISO 5KV 4CH GEN PURP 20SOIC
DGTL ISO 5KV GATE DRVR ESOP-R16B
DGTL ISO
DGTL ISOL 2500VRMS 1CH CAN 16SO
DGTL ISOL 2500VRMS 2CH CAN 16SO
DGTL ISOL 5000VRMS 1CH CAN 16SO
DGTL ISOL 5000VRMS 2CH CAN 16SO
Digital Isolators
DISCRETE
DUAL CHANNEL DIGITAL ISOLATOR
GALVANICALLY ISOLATED 4 A DUAL G
GALVANICALLY ISOLATED 4 A SINGLE
GATE DRIVE COUPLER; HIGH TEMP; R
GATE DRIVE COUPLER; LOW INPUT CU
HIGH SPEED LOGIC OUTPUT COUPLER;
HIGH SPEED LOGIC OUTPUT OPTOCOUP
HIGH SPEED PHOTOCOUPLER; 10MBD;
IC COUPLER; 4-PIN SO6; AECQ; ROH
IC GATE DRVR ISOLATED
IC GATE DVR ISO 2.5KV 1CH 24SOIC
IC ISOLATION
IC POWER MANAGEMENT
IC
ISOLATED SWITCH DRIVER WITH INTE
OPTOCOUPLER HI SPEED LOGIC OUTPU
OPTOCOUPLER IGBT 4A 110C OPR TEM
OPTOCOUPLER SO6
OPTOCOUPLER TRANS SO6
OPTOCOUPLER TRANS
OPTOCOUPLER, PHOTOTRANSISTOR OUT
OPTOIOSOLATOR DARLINGTON
OPTOISO 2.5KV 1CH GATE DRVR 8DIP
OPTOISO 2.5KV 1CH GATE DRVR 8SMD
OPTOISO 2.5KV 2CH OPN COL 8SO
OPTOISO 2.5KV 2CH PUSH PULL 8SO
OPTOISO 2.5KV 4CH TRANS 16-SOP
OPTOISO 2.5KV TRI-STATE 8DIP
OPTOISO 2.5KV TRI-STATE 8SMD
OPTOISO 3.75KV 1CH GATE DVR 8DIP
OPTOISO 3.75KV 1CH GATE DVR 8SMD
OPTOISO 3.75KV 4CH DARLNG 16-SOP
OPTOISO 3.75KV 4CH TRANS 16-SOP
OPTOISO 3.75KV 4CH TRANS 16SOP
OPTOISO 3.75KV DARL 6-SO, 4 LEAD
OPTOISO 3.75KV DARLINGTON 4-SOP
OPTOISO 3.75KV OPEN COLL SO6-5
OPTOISO 3.75KV PHVOLT SO6
OPTOISO 3.75KV PSH PULL 6MFSOP-5
OPTOISO 3.75KV PSH PULL SO6-5
OPTOISO 3.75KV TRANS 6-MFSOP
OPTOISO 3.75KV TRANS 6-SO 4 LEAD
OPTOISO 3.75KV TRANS 6-SO 5 LEAD
OPTOISO 4.17KV DARL W/BASE 6DIP
OPTOISO 4KV 2CH OPEN DRAIN 8SOIC
OPTOISO 4KV OPEN DRAIN 8SOIC
OPTOISO 5.3KV 1CH GATE DRVR 8SMD
OPTOISO 5.3KV 1CH GATE DVR 5LSOP
OPTOISO 5.3KV 1CH TRANS 4DIP
OPTOISO 5.3KV 2CH OPEN DRN 8SMD
OPTOISO 5.3KV 2CH PHVOLT 8DIP
OPTOISO 5.3KV 2CH PHVOLT 8SMD
OPTOISO 5.3KV 2CH TRANS 8DIP
OPTOISO 5.3KV 4CH TRANS 16DIP
OPTOISO 5.3KV OPEN DRAIN 8SMD
OPTOISO 5.3KV TRANS 4SMD
OPTOISO 5.3KV TRANS W/BASE 6DIP
OPTOISO 5KV 1CH GATE DRIVER 6SO
OPTOISO 5KV GATE DRIVER 6SDIP GW
OPTOISO 5KV OPEN COLLECTOR 6-SMD
OPTOISO 5KV PSH-PULL/TOTEM S06L
OPTOISO 5KV TRANS 4SOP
OPTOISO 5KV TRANS W/BASE 6SOP
OPTOISO 5KV TRANSISTOR SO6L
OPTOISO 5KV TRI-STATE SO6L
OPTOISO 7.5KV TRANS W/BASE 6DIP
OPTOISO IGBT MOSFET DRIVER 2.5A
OPTOISO
OPTOISOLATOR 2.5KV PHVOLT 6-DIP
OPTOISOLATOR 2.5KV TRANS 4-SOP
OPTOISOLATOR 2.5KV TRANS 8-DIP
OPTOISOLATOR 2.5KV TRIAC 6MFSOP
OPTOISOLATOR 2.5KV TRIAC 8DIP
OPTOISOLATOR 3.75KV TRANS 4-SO
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPTOISOLATOR 3.75KV TRANS 4SOP
OPTOISOLATOR 3.75KV TRANS SO16
OPTOISOLATOR 4KV 2CH TRANS 8SOIC
OPTOISOLATOR 4KV SCR 6DIP
OPTOISOLATOR 5.3KV TRANS 4-DIP
OPTOISOLATOR 5.3KV TRANS 4-SMD
OPTOISOLATOR 5.3KV TRANS 4SMD
OPTOISOLATOR 5.3KV TRIAC 6DIP
OPTOISOLATOR 5.3KV TRIAC 6SMD
OPTOISOLATOR 5KV 2CH TRANS 8-DIP
OPTOISOLATOR 5KV TRANS 4-LSOP
OPTOISOLATOR 5KV TRANS 4DIP
OPTOISOLATOR 5KV TRANS 4SMD GW
OPTOISOLATOR 5KV TRANS 6-SDIP GW
OPTOISOLATOR 5KV TRANS 6DIP
OPTOISOLATOR 5KV TRANS SOP-6L4
OPTOISOLATOR 5KV TRANS
OPTOISOLATOR 5KV TRIAC 4DIP
OPTOISOLATOR 5KV TRIAC 6DIP 5L
OPTOISOLATORS/OPTOCO UPLER
OPTOISOLATR 5KV TRANSISTOR 4-DIP
OPTOISOLATR 5KV TRANSISTOR 4-SMD
OPTOISOLATR 5KV TRANSISTOR 4-SOP
OPTOISOLATR 5KV TRANSISTOR 6-DIP
OPTOISOLTR 2.5KV 2CH TRANS 8-DIP
OPTOISOLTR 2.5KV 4CH TRANS 16-SO
OPTOISOLTR 2.5KV 4CH TRANS 16SO
OPTOISOLTR 2.5KV PHVOLT 6-MFSOP
OPTOISOLTR 3.75KV TRANS 6-MFSOP
OPTOISOLTR 5.3KV PWR TRIAC 8DIP
OPTOISOLTR 5.3KV PWR TRIAC 8SMD
OPTOISOLTR 5KV 4CH TRANS 16-DIP
OPTOISOLTR 5KV DARLINGTON 4-DIP
OPTOISOLTR 5KV DARLINGTON 4-SOP
OPTOISOLTR 5KV DARLINGTON 6-DIP
PHOTOCOUPLER HI-SPEED LOW INPUT
PHOTOCOUPLER LOGIC 8DIP T/H
PHOTOCOUPLER SMD
PHOTOCOUPLER TRANS OUT
PHOTOCOUPLER
PHOTORVOLTAIC; 3.75KV BV; SO6; 1
PHOTOTHYRISTOR LOW TRIGGER LED
PHOTOVOLTAIC COUPLER; HIGH VOC;
PHOTOVOLTAIC; 3.75KV BV; SO6; 12
PWR MGMT MOSFET/PWR DRIVER
REINFORCED ISOLATED DUAL-CHANNEL
REINFORCED ISOLATION DUAL-CHANNE
TLP291(GB,E)
TRANSISTOR OPTOCOUPLER HIGH VCEO
TRANSISTOR OPTOCOUPLER; 4-PIN SO
UCC20225NPLR
UCC20520DWR
UCC21225ANPLR
UCC21521CDWR
UCC5390ECD
UCC5390SCD
X36 PB PHOTOCOUPLER SO6 ROHS TAP
X36 PB-F DRIVER COUPLER 0.6A SO6
X36 PB-F DRIVER COUPLER 8 GULL W
X36 PB-F DRIVER COUPLER DIP 8 TH
X36 PB-F PHOTOCOUPLER GATE DRIVE
X36 PB-F PHOTOCOUPLER SO4 BULK
X36 PB-F PHOTOCOUPLER SO6 BULK
X36 PB-F PHOTOCOUPLER THRU HOLE
X36 PB-F TRANSISTOR COUPLER SO4
X36 PB-F TRANSISTOR COUPLER VDE
X36 PB-F TRIAC COUPLER LOW TRIGG
ZSOL6ICTST20M,ACTIVE ,

<< Prev Next >>