ODG (Origin Data Global) Datasheets for Optical Isolators

Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
16PIN TRANSISTOR OUTPUT, QUAD OP
4PIN DARLINGTON, SINGLE OPTOCOUP
4PIN TRANSISTOR OUTPUT, SINGLE O
6PIN TRANSISTOR DETECTOR, SINGLE
AUTO DGT ISO 4CH WIDE DWW PKG
AUTO RISO DIG ISOLATOR WITH INT
AUTO RISO DIG. ISOLATOR WITH INT
AUTOMOTIVE, LOW-EMISSIONS, QUAD-
DC INPUT, OPEN-COLLECTOR OUTPUT,
DC INPUT, TRANSISTOR OUTPUT, SIN
DGT ISOL 5000VRMS 2CH CAN 16SOIC
DGTL ISO 2500VRMS 1CH GP 8SOIC
DGTL ISO 2500VRMS 2CH 8SOIC
DGTL ISO 2500VRMS 2CH GP 8SOIC
DGTL ISO 2500VRMS 3CH GP 16SOIC
DGTL ISO 2500VRMS 4CH GP 16SOIC
DGTL ISO 2500VRMS 4CH GP 16SSOP
DGTL ISO 3000VRMS 1CH 8SOIC
DGTL ISO 3000VRMS 1CH GP 8SOIC
DGTL ISO 3000VRMS 2CH 8SOIC
DGTL ISO 3000VRMS 2CH GP 8SOIC
DGTL ISO 3000VRMS 3CH 16SOIC
DGTL ISO 3000VRMS 3CH 16SSOP
DGTL ISO 3000VRMS 3CH GP 16SOIC
DGTL ISO 3000VRMS 3CH GP 16SSOP
DGTL ISO 3000VRMS 4CH 16SOIC
DGTL ISO 3000VRMS 4CH 16SSOP
DGTL ISO 3000VRMS 4CH GP 16SOIC
DGTL ISO 3000VRMS 4CH GP 16SSOP
DGTL ISO 3000VRMS 6CH 16SSOP
DGTL ISO 3000VRMS 6CH GP 16SSOP
DGTL ISO 4000VPK 2CH 8SOIC
DGTL ISO 4000VPK 2CH GP 8SOIC
DGTL ISO 4000VPK 3CH GP 16SOIC
DGTL ISO 4000VPK 4CH 16SOIC
DGTL ISO 4000VPK 4CH GP 16SOIC
DGTL ISO 4243VRMS 2CH GP 16SOIC
DGTL ISO 4243VRMS 4CH GP 16SOIC
DGTL ISO 4KV 4CH GEN PURP 16SOIC
DGTL ISO 5000VRMS 1CH 16SOIC
DGTL ISO 5000VRMS 1CH GP 16SOIC
DGTL ISO 5000VRMS 2CH 16SOIC
DGTL ISO 5000VRMS 2CH GP 16SOIC
DGTL ISO 5000VRMS 2CH GP 8SOIC
DGTL ISO 5000VRMS 3CH 16SOIC
DGTL ISO 5000VRMS 3CH GP 16SOIC
DGTL ISO 5000VRMS 4CH 16SOIC
DGTL ISO 5000VRMS 4CH GP 16SOIC
DGTL ISO 5000VRMS 4CH GP 16SSOP
DGTL ISO 5000VRMS 6CH 16SOIC
DGTL ISO 5000VRMS 6CH GP 16SOIC
DGTL ISO 5700VRMS 1CH GP 16SOIC
DGTL ISO 5700VRMS 2CH GP 16SOIC
DGTL ISO 5700VRMS 3CH GP 16SOIC
DGTL ISO 5700VRMS 4CH GP 16SOIC
DIG ISO - ENHANCED BASIC - MYNA
DIG ISO - MYNA - QUAD
IC ISOLATION
ISO7231M TRIPLE CHANNEL, 2/1, 15
ISO7321-Q1 AUTOMOTIVE, LOW POWER
ISO7731-Q1 HIGH SPEED, ROBUST EM
ISO7740-Q1 - AUTOMOTIVE, HIGH SP
ISO7740-Q1 AUTOMOTIVE, HIGH SPEE
ISO7742-Q1 - AUTOMOTIVE, HIGH SP
ISO7742-Q1 AUTOMOTIVE, HIGH SPEE
ISO7760-Q1 - AUTOMOTIVE, HIGH SP
ISO7761-Q1 - AUTOMOTIVE, HIGH SP
LINEAR IC
LOW EMISSIONS, 5-KVRMS, 12-MBPS
LOW-EMISSIONS, 500-KBPS, REINFOR
LOW-EMISSIONS, DUAL-CHANNEL, 1/1
LOW-EMISSIONS, LOW-RIPPLE, QUAD-
OPTOCOUPLER HS PHOTO TRANS 5SOP
OPTOCOUPLER TRANSISTOR 8 FLTPK
OPTOCOUPLER
OPTOCPL 1 CH TRAN OUT SMT
OPTOISO 1KV TRANSISTOR TO206AA
OPTOISO 3.75KV 1CH GATE DVR 8SMD
OPTOISO 3.75KV 2CH DARLNG 8SMD
OPTOISO 3.75KV 2CH PHVOLT FLTPCK
OPTOISO 3.75KV 2CH TRANS 8-SOP
OPTOISO 3.75KV 2CH TRANS 8SMD
OPTOISO 3.75KV 4CH TRANS 16SO
OPTOISO 3.75KV DARLINGTON 4SOP
OPTOISO 3.75KV OPN COLLECTOR 8SO
OPTOISO 3.75KV PHVOLT 8-FLATPACK
OPTOISO 3.75KV PHVOLT 8DIP
OPTOISO 3.75KV PHVOLT 8SMD
OPTOISO 3.75KV PHVOLT FLATPACK
OPTOISO 3750VDC GATE DRIVER 5SOP
OPTOISO 4.17KV TRANS W/BASE 6SMD
OPTOISO 5.3KV 2CH DARL 8DIP
OPTOISO 5.3KV 2CH PHVOLT 8-SMD
OPTOISO 5.3KV 2CH TRANS 8SMD
OPTOISO 5.3KV DARL 4DIP
OPTOISO 5.3KV TRANS 4DIP
OPTOISO 5.3KV TRANS 4SMD
OPTOISO 5KV 1CH GATE DRIVER 8DIP
OPTOISO 5KV 1CH GATE DRIVER 8SMD
OPTOISO 5KV 2CH TRANSISTOR 8DIP
OPTOISO 5KV 2CH TRANSISTOR 8SMD
OPTOISO 5KV 4CH DARLINGTON 16DIP
OPTOISO 5KV 4CH DARLINGTON 16SMD
OPTOISO 5KV TRANS W/BASE 6DIP
OPTOISO 5KV TRANSISTOR 4DIP
OPTOISO 7.5KV TRANS W/BASE 6SMD
OPTOISOLATOR 1CH THIN SMD RANK A
OPTOISOLATOR 1CH4-DIP 300-600 CT
OPTOISOLATOR 3.75KV PHVOLT 8DIP
OPTOISOLATOR 3.75KV PHVOLT 8SMD
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPTOISOLATOR 3.75KV TRANS 4-SSOP
OPTOISOLATOR 3.75KV TRANS 4SOP
OPTOISOLATOR 5.3KV TRIAC 6DIP
OPTOISOLATOR 5KV 2CH TRANS 8-DIP
OPTOISOLATOR 5KV 2CH TRANS 8-SMD
OPTOISOLATR 5KV TRANSISTOR 4-DIP
OPTOISOLATR 5KV TRANSISTOR 4-SMD
OPTOISOLATR 5KV TRANSISTOR 4SMD
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
OPTOISOLTR 5KV 4CH TRANS 16-DIP
OPTOISOLTR 5KV 4CH TRANS 16-SMD
OPTOISOLTR 5KV DARLINGTON 4-DIP
OPTOISOLTR 5KV DARLINGTON 4-SMD
P/C LTV-814 BIN A STD.TYPE
P/C LTV-814S-TA1 TAPPING TYPE II
TRANSISTOR OUTPUT OPTOCOUPLER, 7

<< Prev Next >>