TEXAS INSTRUMENTS
UCC21521CDWR -- ISOLATORS - GATE DRIVERS
Texas Instruments
Isolators - Gate Drivers
UCC21521CDWR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
UCC21521CDWR |
|
Product Name
|
Isolators - Gate Drivers |
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
1030 nm (10300 Å)
Isolation
30 dB
Aperture
8 mm (0.3150 inches)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.390mm(L), .730mm(W), .730mm(H)
Center Wavelength
1550 nm (15500 Å)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1310 nm (13100 Å)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details