ODG (Origin Data Global) Datasheets for Optical Isolators

Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
2.5KV 4A DUAL CHANNEL ISOLATED D
2.5KV DUAL CHANNEL ISOLATOR IN C
2.5KV DUAL GATE DRIVERS, LOW PRO
4A 2.5 KV HIGH CMTI DUAL GATE DR
4A 2.5 KV HIGH CMTI SINGLE GATE
4PIN AC INPUT, SINGLE OPTOCOUPLE
4PIN TRANSISTOR OUTPUT, SINGLE O
AUTOMOTIVE 2.5 KV 3 FORWARD & 1
AUTOMOTIVE 2.5 KV 5 FORWARD & 1
AUTOMOTIVE 5 KV 1 FORWARD & 1 RE
AUTOMOTIVE 5 KV 2 FORWARD & 2 RE
AUTOMOTIVE 5 KV 3 FORWARD & 1 RE
AUTOMOTIVE 5 KV 8V UVLO HS/LS IS
AUTOMOTIVE HIGH CMTI 2.5 KV 8V U
AUTOMOTIVE LOW-POWER, QUAD-CHANN
DGT ISOL 1000VRMS 4CH I2C 16SOIC
DGT ISOL 2500VRMS 4CH I2C 16SOIC
DGT ISOL 2500VRMS 8CH SPI 20QSOP
DGT ISOL 3750VRMS 4CH I2C 16SOIC
DGT ISOL 5000VRMS 2CH I2C 16SOIC
DGT ISOL 5000VRMS 4CH I2C 16SOIC
DGTL ISO 1000VRMS 3CH GP 16QSOP
DGTL ISO 1000VRMS 4CH GP 16QSOP
DGTL ISO 1000VRMS 4CH GP 16SOIC
DGTL ISO 1000VRMS 5CH GP 16QSOP
DGTL ISO 1000VRMS 5CH GP 16SOIC
DGTL ISO 1000VRMS 6CH GP 16QSOP
DGTL ISO 1000VRMS 6CH GP 16SOIC
DGTL ISO 1KV 2CH GATE DRVR 14LGA
DGTL ISO 2.5KV GATE DRIVER 14LGA
DGTL ISO 2.5KV GATE DRIVER 8SOIC
DGTL ISO 2.5KV GATE DRVR 14LGA
DGTL ISO 2.5KV GATE DRVR 16SOIC
DGTL ISO 2.5KV GATE DRVR 8SOIC
DGTL ISO 2500VRMS 1CH GP 8SOIC
DGTL ISO 2500VRMS 2CH GP 8SOIC
DGTL ISO 2500VRMS 3CH GP 16SOIC
DGTL ISO 2500VRMS 4CH GP 16QSOP
DGTL ISO 2500VRMS 4CH GP 16SOIC
DGTL ISO 2500VRMS 5CH GP 16QSOP
DGTL ISO 2500VRMS 5CH GP 16SOIC
DGTL ISO 2500VRMS 6CH GP 16QSOP
DGTL ISO 2500VRMS 6CH GP 16SOIC
DGTL ISO 2500VRMS 8CH GP 20QSOP
DGTL ISO 3.75KV 1CH GATE DRVR
DGTL ISO 3.75KV GATE DRVR 8DIPGW
DGTL ISO 3.75KV GATE DRVR 8SOIC
DGTL ISO 3750VRMS 1CH GP 8SOIC
DGTL ISO 3750VRMS 2CH GP 8SOIC
DGTL ISO 3750VRMS 3CH GP 16SOIC
DGTL ISO 3750VRMS 4CH GP 16SOIC
DGTL ISO 3750VRMS 5CH GP 16SOIC
DGTL ISO 3750VRMS 6CH GP 16SOIC
DGTL ISO 5000VRMS 2CH GP 16SOIC
DGTL ISO 5000VRMS 3CH GP 16SOIC
DGTL ISO 5000VRMS 4CH GP 16SOIC
DGTL ISO 5000VRMS 5CH GP 16SOIC
DGTL ISO 5000VRMS 6CH GP 16SOIC
DGTL ISO 5KV 1CH GATE DRVR 6SDIP
DGTL ISO 5KV 1CH GATE DVR 16SOIC
DGTL ISO 5KV 2CH GATE DVR 16SOIC
DGTL ISOL 1000VRMS 2CH I2C 8SOIC
DGTL ISOL 1500VRMS 4CH SPI 32DFN
DGTL ISOL 2500VRMS 2CH I2C 8SOIC
DGTL ISOL 3750VRMS 2CH I2C 8SOIC
DIGITAL ISOLATOR 2CH 5.5V 8SOIC
DIGITAL ISOLATOR
IC ISOLATOR 4CH 5.5V 16-SOIC
LINEAR IC'S
LOW-POWER QUAD-CHANNEL DIGITAL I
LOW-POWER, QUAD-CHANNEL DIGITAL
OPTOISO 1.768KV 4CH TRANS 10SOT
OPTOISO 3.75KV 4CH TRANS 16-SOP
OPTOISO 4.42KV TRANS 6DIP
OPTOISO 4.42KV TRANS 6SMD
OPTOISO 4KV 2CH OPEN DRAIN 8SOIC
OPTOISO 4KV PUSH PULL 8SOIC
OPTOISO 4KV TRANS W/BASE 8SOIC
OPTOISO 5.3KV TRANS W/BASE 6DIP
OPTOISOLATOR 3.75KV TRANS 4-SOP
OPTOISOLATOR 3.75KV TRANS 4SOP
OPTOISOLATOR 4KV TRANS 8-SOIC
OPTOISOLATOR 5.3KV DARL 4DIP
OPTOISOLATOR 5.3KV DARL 4SMD
OPTOISOLATOR 5.3KV TRANS 4-DIP
OPTOISOLATOR 5.3KV TRANS 4-SMD
OPTOISOLATOR 5.3KV TRANS 4DIP
OPTOISOLATOR 5.3KV TRANS 4SMD
OPTOISOLATOR 5.3KV TRANS 8SMD
OPTOISOLATR 5.3KV 2CH TRANS 8SMD
SOP-16 CPLR QUAD 50-300% CTR

<< Prev Next >>