ODG (Origin Data Global) Datasheets for Optical Isolators
Optical isolators are optical devices that allow light to be transmitted in only one direction. They are most often used to prevent any light from reflecting back down the fiber, as this light would enter the source and cause feedback problems.
Optical Isolators: Learn more
| Product Name | Notes |
|---|---|
| OPTOCOUPLER PHOTOTRIAC 800V SMD4 | |
| OPTOCOUPLER PHOTOTRIAC SOP-4 | |
| OPTOCOUPLER, PHOTOTRANSISTOR OUT | |
| OPTOISOLATOR 3.75KV PHVOLT 4-SOP | |
| OPTOISOLATOR 3.75KV TRANS 4-SOP | |
| OPTOISOLATOR 3.75KV TRANS 4-SSOP | |
| OPTOISOLATOR 3.75KV TRANS 4SSOP | |
| OPTOISOLATOR 3.75KV TRANS 5-SOP | |
| OPTOISOLATOR 3.75KV TRIAC 4SOP | |
| PHOTOTRIAC 800V ZC SMD4 90 | |
| SINGLE CHANNEL, 80V, SOP-4 PHOTO | |
| SSOP-4 OPTOCPL 80-160% CTR 5MA, |
| << Prev |