TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
TPC817S1B RAG -- TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
Taiwan Semiconductor Manufacturing Company, Ltd.
Transistor, Photovoltaic Output Optoisolators
TPC817S1B RAG
Description
OPTOISO 5KV TRANS 4SOP
Description
OPTOISO 5KV TRANS 4SOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
TPC817S1B RAG |
|
Product Name
|
Transistor, Photovoltaic Output Optoisolators |
|
Operating Temperature
|
-40 to 100 C (-40 to 212 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
532 nm (5320 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details