TOSHIBA CORPORATION
TLP627M(E -- TRANSISTOR, PHOTOVOLTAIC OUTPUT OPTOISOLATORS
Toshiba Corporation
Transistor, Photovoltaic Output Optoisolators
TLP627M(E
Description
OPTOIOSOLATOR DARLINGTON
Description
OPTOIOSOLATOR DARLINGTON
Datasheet
Suppliers
Transistor, Photovoltaic Output Optoisolators
TLP627M(E
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
TLP627M(E |
|
Product Name
|
Transistor, Photovoltaic Output Optoisolators |
|
Operating Temperature
|
-55 to 110 C (-67 to 230 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
850 nm (8500 Å)
Isolation
30 to 38 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Package
6-DIP (0.400\", 10.16mm)
Operating Temperature
-55 to 100 C (-67 to 212 F)
View Details