TEXAS INSTRUMENTS
UCC23313DWYR -- ISOLATORS - GATE DRIVERS
Texas Instruments
Isolators - Gate Drivers
UCC23313DWYR
Description
IC POWER MANAGEMENT
Description
IC POWER MANAGEMENT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
UCC23313DWYR |
|
Product Name
|
Isolators - Gate Drivers |
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
850 nm (8500 Å)
Isolation
30 to 38 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
2mm(L), 3.4mm(W), 2.4mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details