Vishay Intertechnology, Inc. Logic Output Optoisolators VO0611T

Description
OPTOISO 4KV OPEN DRAIN 8SOIC
Datasheet
Description
OPTOISO 4KV OPEN DRAIN 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - VO0611T - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
VO0611T
Logic Output Optoisolators VO0611T
OPTOISO 4KV OPEN DRAIN 8SOIC

OPTOISO 4KV OPEN DRAIN 8SOIC

Supplier's Site Datasheet
Optoisolator IC - 16381846 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
16381846
Optoisolator IC 16381846
(PRICE/TR) OPTOCOUPLER, TRANSISTOR, 4000VRMS, FULL REEL; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:4KV; DATA RATE:10MBAUD; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; PRODUCT RANGE:-; COMMON MODE RATIO:10000; DATA RATE MAX:10MBPS ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TR) OPTOCOUPLER, TRANSISTOR, 4000VRMS, FULL REEL; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:4KV; DATA RATE:10MBAUD; OPTOCOUPLER CASE STYLE:SOIC; NO. OF PINS:8PINS; PRODUCT RANGE:-; COMMON MODE RATIO:10000; DATA RATE MAX:10MBPS ROHS COMPLIANT: YE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Isolators - Optoisolators - Logic Output Optoisolators - VO0611T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
VO0611T
Isolators - Optoisolators - Logic Output Optoisolators VO0611T
OPTOISO 4KV OPEN DRAIN 8SOIC

OPTOISO 4KV OPEN DRAIN 8SOIC

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number VO0611T 16381846 VO0611T
Product Name Logic Output Optoisolators Optoisolator IC Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Optoisolators - Logic Output Optoisolators - 5962-8957103KPC - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-DIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), .600mm(W), .600mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details