TEXAS INSTRUMENTS
UCC5350MCQDWVRQ1 -- ISOLATORS - GATE DRIVERS
Texas Instruments
Isolators - Gate Drivers
UCC5350MCQDWVRQ1
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
UCC5350MCQDWVRQ1 |
|
Product Name
|
Isolators - Gate Drivers |
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
2050 nm (20500 Å)
Isolation
30 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Package
16-DIP
Operating Temperature
-30 to 100 C (-22 to 212 F)
View Details