TEXAS INSTRUMENTS
UCC5350MCDWVR -- ISOLATORS - GATE DRIVERS
Texas Instruments
Isolators - Gate Drivers
UCC5350MCDWVR
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
UCC5350MCDWVR |
|
Product Name
|
Isolators - Gate Drivers |
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
1064 nm (10640 Å)
Isolation
30 dB
Aperture
8 mm (0.3150 inches)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
Isolator Package
8-SOIC (0.268\", 6.81mm Width)
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details