TEXAS INSTRUMENTS
UCC21739QDWQ1 -- ISOLATORS - GATE DRIVERS
Texas Instruments
Isolators - Gate Drivers
UCC21739QDWQ1
Description
IC POWER MANAGEMENT
Description
IC POWER MANAGEMENT
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
UCC21739QDWQ1 |
|
Product Name
|
Isolators - Gate Drivers |
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
2050 nm (20500 Å)
Isolation
30 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
Isolator Package
16-CDIP (0.300\", 7.62mm)
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Microwave Photonic Systems, Inc.
Isolator Type
Inline
Connector Type
FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special
Center Wavelength
1550 nm (15500 Å)
View Details