Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
2000
2500
3000
3500
4000
4500
4800
4850
4900
4950
5000
5050
5100
5110
5120
5130
5140
5150
5152
5153
5154
5155
5156
5157
5158
5159
5160
5161
5162
5163
5164
5170
5180
5190
5200
5210
5220
5250
5300
5350
5400
5409
| Product Name | Notes |
|---|---|
| .050 SEARAY High-Speed High-Density Ope | |
| .050 SEARAY High-Speed High-Density Open | |
| .050 SEARAY High-Speed Open-Pin-Field A | |
| .050 SEARAY High-Speed Open-Pin-Field Ar | |
| 0.80 mm SEARAY High-Speed High-Density O | |
| 1.00 mm Flex Stack, Flexible Micro Board | |
| 1.00 mm Single Row One-Piece Interface | |
| Board-to-Board / Mezzanine Connector | |
| Connector | |
| Connectors | |
| SEAF-50-06.5-STL-08- 1-A-K-TR | |
| SEAF-50-06.5-STL-10- 1-A-K-TR | |
| SEAF8-40-05.0-S-04-3 | |
| SEAM-30-03.0-STL-04- 1-A-K-TR | |
| SEAM-40-11.0-STL-10- 1-A-K-TR | |
| SEAM-50-07.0-STL-08- 1-A-K-TR | |
| SEAM8-20-S05.0-STL-1 0-1 | |
| SEAM8-30-S05.0-STL-0 8-1 | |
| SEAM8-30-S05.0-STL-1 0-1 | |
| SEAM8-40-S05.0-STL-1 0-1 | |
| SEAM8-50-S02.0-STL-1 0-1 | |
| Slim Body Double-Row IDC Male Assemblies |
| << Prev | Next >> |