Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) - Dimming - 8-SO PowerPad
CONN HD ARRAY RCPT 300P SMD GOLD Product overview: SEAF-50-05.0-L-06-2-
.050 SEARAY High-Speed High-Density Open
CONN HD ARRAY RCPT 300P SMD GOLD
.050" SEARAY High-Speed High-Density Open-Pin-Field Array Socket RoHS Compliant: Yes
CONN, ARRAY FEMALE, 300POS, 6ROW, 1.27MM ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-SEAF-50-05.0-L-06-2-A-K-TR | SEAF-50-05.0-L-06-2-A-K-TR | SEAF-50-05.0-L-06-2-A-K-TR | 97AH5278 | |
| Product Name | Connectors,Interconnects | SMD Electronic Connector | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | .050" Searay High-Speed High-Density Open-Pin-Field Array Socket Rohs Compliant Samtec |
| Voltage Rating | 240 volts |