.050 SEARAY High-Speed High-Density Open
MEZZANINE CONN, PLUG, 400POS, 10ROW; Mezzanine Connector Type:High Density Array, Male; Pitch Spacing:1.27mm; No. of Rows:10Rows; No. of Contacts:400Contacts
CONN, ARRAY MALE, 400POS, 1.27MM ROHS COMPLIANT: YES
CONN HD ARRAY PLUG 400P SMD GOLD
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SEAM-40-11.0-S-10-2-A-K-TR | 97P4072 | 45AJ7740 | SEAM-40-11.0-S-10-2-A-K-TR |
| Product Name | Pin & Socket Connectors | Mezzanine Conn, Plug, 400Pos, 10Row; Mezzanine Connector Type Samtec | Conn, Array Male, 400Pos, 1.27Mm Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Surface Mount |